Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F2611RC02

Description
2.61 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.61 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F2611RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2611RC02-ND
Chassis Mount Resistors RER60F2611RC02-ND
2.61 kOhms ±1% 5W Wirewound Chassis Mount Resistor

2.61 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.61K OHM 5W 1% AXIAL LUGS - RER60F2611RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 5W 1% AXIAL LUGS
RER60F2611RC02
RES 2.61K OHM 5W 1% AXIAL LUGS RER60F2611RC02
RES 2.61Kohm 5W 1% AXIAL LUGS

RES 2.61Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2611RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2611RC02
Chassis Mount Resistors RER60F2611RC02
RES CHAS MNT 2.61K OHM 1% 5W

RES CHAS MNT 2.61K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2611RC02-ND RER60F2611RC02 RER60F2611RC02
Product Name Chassis Mount Resistors RES 2.61K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details