Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F25R5RC02

Description
25.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F25R5RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F25R5RC02-ND
Chassis Mount Resistors RER60F25R5RC02-ND
25.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

25.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 25.5 OHM 5W 1% AXIAL LUGS - RER60F25R5RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 5W 1% AXIAL LUGS
RER60F25R5RC02
RES 25.5 OHM 5W 1% AXIAL LUGS RER60F25R5RC02
RES 25.5ohm 5W 1% AXIAL LUGS

RES 25.5ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F25R5RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F25R5RC02
Chassis Mount Resistors RER60F25R5RC02
RES CHAS MNT 25.5 OHM 1% 5W

RES CHAS MNT 25.5 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F25R5RC02-ND RER60F25R5RC02 RER60F25R5RC02
Product Name Chassis Mount Resistors RES 25.5 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-2176083-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details