Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F2431RCSL

Description
2.43 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.43 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F2431RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2431RCSL-ND
Chassis Mount Resistors RER60F2431RCSL-ND
2.43 kOhms ±1% 5W Wirewound Chassis Mount Resistor

2.43 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.43K OHM 5W 1% AXIAL LUGS - RER60F2431RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 5W 1% AXIAL LUGS
RER60F2431RCSL
RES 2.43K OHM 5W 1% AXIAL LUGS RER60F2431RCSL
RES 2.43Kohm 5W 1% AXIAL LUGS

RES 2.43Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2431RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2431RCSL
Chassis Mount Resistors RER60F2431RCSL
RES CHAS MNT 2.43K OHM 1% 5W

RES CHAS MNT 2.43K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2431RCSL-ND RER60F2431RCSL RER60F2431RCSL
Product Name Chassis Mount Resistors RES 2.43K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details