Vishay Intertechnology, Inc. Res Wirewound 243 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange RER60F2430RC02

Description
Res Wirewound 243 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 243 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 243 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange - RER60F2430RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 243 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange
RER60F2430RC02
Res Wirewound 243 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange RER60F2430RC02
Res Wirewound 243 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 243 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER60F2430RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2430RC02-ND
Chassis Mount Resistors RER60F2430RC02-ND
243 Ohms ±1% 5W Wirewound Chassis Mount Resistor

243 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F2430RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2430RC02
Chassis Mount Resistors RER60F2430RC02
RES CHAS MNT 243 OHM 1% 5W

RES CHAS MNT 243 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2430RC02 RER60F2430RC02-ND RER60F2430RC02
Product Name Res Wirewound 243 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details