Vishay Intertechnology, Inc. RES 23.7 OHM 5W 1% AXIAL LUGS RER60F23R7RCSL

Description
RES 23.7ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 23.7ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 5W 1% AXIAL LUGS - RER60F23R7RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 5W 1% AXIAL LUGS
RER60F23R7RCSL
RES 23.7 OHM 5W 1% AXIAL LUGS RER60F23R7RCSL
RES 23.7ohm 5W 1% AXIAL LUGS

RES 23.7ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F23R7RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F23R7RCSL-ND
Chassis Mount Resistors RER60F23R7RCSL-ND
23.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

23.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F23R7RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F23R7RCSL
Chassis Mount Resistors RER60F23R7RCSL
RES CHAS MNT 23.7 OHM 1% 5W

RES CHAS MNT 23.7 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F23R7RCSL RER60F23R7RCSL-ND RER60F23R7RCSL
Product Name RES 23.7 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers