Vishay Intertechnology, Inc. RES 237 OHM 5W 1% AXIAL LUGS RER60F2370RCSL

Description
RES 237ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 237ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 5W 1% AXIAL LUGS - RER60F2370RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 5W 1% AXIAL LUGS
RER60F2370RCSL
RES 237 OHM 5W 1% AXIAL LUGS RER60F2370RCSL
RES 237ohm 5W 1% AXIAL LUGS

RES 237ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2370RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2370RCSL-ND
Chassis Mount Resistors RER60F2370RCSL-ND
237 Ohms ±1% 5W Wirewound Chassis Mount Resistor

237 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F2370RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2370RCSL
Chassis Mount Resistors RER60F2370RCSL
RES CHAS MNT 237 OHM 1% 5W

RES CHAS MNT 237 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2370RCSL RER60F2370RCSL-ND RER60F2370RCSL
Product Name RES 237 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 237 ohms 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers