Vishay Intertechnology, Inc. RES 230 OHM 5W 1% AXIAL LUGS RER60F2300RC02

Description
RES 230ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 230ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 230 OHM 5W 1% AXIAL LUGS - RER60F2300RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 230 OHM 5W 1% AXIAL LUGS
RER60F2300RC02
RES 230 OHM 5W 1% AXIAL LUGS RER60F2300RC02
RES 230ohm 5W 1% AXIAL LUGS

RES 230ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2300RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2300RC02-ND
Chassis Mount Resistors RER60F2300RC02-ND
230 Ohms ±1% 5W Wirewound Chassis Mount Resistor

230 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F2300RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2300RC02
Chassis Mount Resistors RER60F2300RC02
RES CHAS MNT 230 OHM 1% 5W

RES CHAS MNT 230 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2300RC02 RER60F2300RC02-ND RER60F2300RC02
Product Name RES 230 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 230 ohms 230 ohms 230 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details