Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F22R6RC02

Description
22.6 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22.6 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F22R6RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F22R6RC02-ND
Chassis Mount Resistors RER60F22R6RC02-ND
22.6 Ohms ±1% 5W Wirewound Chassis Mount Resistor

22.6 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 22.6 OHM 5W 1% AXIAL LUGS - RER60F22R6RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 5W 1% AXIAL LUGS
RER60F22R6RC02
RES 22.6 OHM 5W 1% AXIAL LUGS RER60F22R6RC02
RES 22.6ohm 5W 1% AXIAL LUGS

RES 22.6ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F22R6RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F22R6RC02
Chassis Mount Resistors RER60F22R6RC02
RES CHAS MNT 22.6 OHM 1% 5W

RES CHAS MNT 22.6 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F22R6RC02-ND RER60F22R6RC02 RER60F22R6RC02
Product Name Chassis Mount Resistors RES 22.6 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers