Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F22R1RC02

Description
22.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F22R1RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F22R1RC02-ND
Chassis Mount Resistors RER60F22R1RC02-ND
22.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

22.1 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 22.1 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange - RER60F22R1RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22.1 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange
RER60F22R1RC02
Res Wirewound 22.1 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange RER60F22R1RC02
Res Wirewound 22.1 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 22.1 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER60F22R1RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F22R1RC02
Chassis Mount Resistors RER60F22R1RC02
RES CHAS MNT 22.1 OHM 1% 5W

RES CHAS MNT 22.1 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F22R1RC02-ND RER60F22R1RC02 RER60F22R1RC02
Product Name Chassis Mount Resistors Res Wirewound 22.1 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details