Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F2260MCSL

Description
226 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
226 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F2260MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2260MCSL-ND
Chassis Mount Resistors RER60F2260MCSL-ND
226 Ohms ±1% 5W Wirewound Chassis Mount Resistor

226 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 226 OHM 5W 1% AXIAL LUGS - RER60F2260MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 5W 1% AXIAL LUGS
RER60F2260MCSL
RES 226 OHM 5W 1% AXIAL LUGS RER60F2260MCSL
RES 226ohm 5W 1% AXIAL LUGS

RES 226ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2260MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2260MCSL
Chassis Mount Resistors RER60F2260MCSL
RES CHAS MNT 226 OHM 1% 5W

RES CHAS MNT 226 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2260MCSL-ND RER60F2260MCSL RER60F2260MCSL
Product Name Chassis Mount Resistors RES 226 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 226 ohms 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers