Vishay Intertechnology, Inc. RES 221 OHM 5W 1% AXIAL LUGS RER60F2210RC02

Description
RES 221ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 221ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 5W 1% AXIAL LUGS - RER60F2210RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 5W 1% AXIAL LUGS
RER60F2210RC02
RES 221 OHM 5W 1% AXIAL LUGS RER60F2210RC02
RES 221ohm 5W 1% AXIAL LUGS

RES 221ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2210RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2210RC02-ND
Chassis Mount Resistors RER60F2210RC02-ND
221 Ohms ±1% 5W Wirewound Chassis Mount Resistor

221 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F2210RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2210RC02
Chassis Mount Resistors RER60F2210RC02
RES CHAS MNT 221 OHM 1% 5W

RES CHAS MNT 221 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2210RC02 RER60F2210RC02-ND RER60F2210RC02
Product Name RES 221 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details