Vishay Intertechnology, Inc. RES 220 OHM 5W 1% AXIAL LUGS RER60F2200RC02

Description
RES 220ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 220ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 5W 1% AXIAL LUGS - RER60F2200RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 5W 1% AXIAL LUGS
RER60F2200RC02
RES 220 OHM 5W 1% AXIAL LUGS RER60F2200RC02
RES 220ohm 5W 1% AXIAL LUGS

RES 220ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2200RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2200RC02-ND
Chassis Mount Resistors RER60F2200RC02-ND
220 Ohms ±1% 5W Wirewound Chassis Mount Resistor

220 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F2200RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2200RC02
Chassis Mount Resistors RER60F2200RC02
RES CHAS MNT 220 OHM 1% 5W

RES CHAS MNT 220 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2200RC02 RER60F2200RC02-ND RER60F2200RC02
Product Name RES 220 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details