The RER60F21R0RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and molded construction for environmental protection. This resistor has a power rating of 5 watts at 25 °C and a resistance value of 21 ohms with a tolerance of ±1%. The operating temperature range is from -55 °C to +250 °C, making it suitable for a variety of demanding environments. The resistor is constructed with a non-inductive style using Ayrton-Perry winding, which minimizes reactive components. It also meets solderability requirements of ANSI J-STD-002 and has a high insulation resistance of 10,000 MΩ minimum when dry. This product is ideal for applications requiring reliable performance under extreme conditions.
21 Ohms ±1% 5W Wirewound Chassis Mount Resistor
RES 21ohm 5W 1% AXIAL LUGS
RES CHAS MNT 21 OHM 1% 5W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER60F21R0RCSL-ND | RER60F21R0RCSL | RER60F21R0RCSL |
| Product Name | Chassis Mount Resistors | RES 21 OHM 5W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Resistance Range | 21 ohms | 21 ohms | 21 ohms |