Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F20R5RCSL

Description
20.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
20.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F20R5RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F20R5RCSL-ND
Chassis Mount Resistors RER60F20R5RCSL-ND
20.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

20.5 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 20.5 OHM 5W 1% AXIAL LUGS - RER60F20R5RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 5W 1% AXIAL LUGS
RER60F20R5RCSL
RES 20.5 OHM 5W 1% AXIAL LUGS RER60F20R5RCSL
RES 20.5ohm 5W 1% AXIAL LUGS

RES 20.5ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F20R5RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F20R5RCSL
Chassis Mount Resistors RER60F20R5RCSL
RES CHAS MNT 20.5 OHM 1% 5W

RES CHAS MNT 20.5 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F20R5RCSL-ND RER60F20R5RCSL RER60F20R5RCSL
Product Name Chassis Mount Resistors RES 20.5 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers