Vishay Intertechnology, Inc. Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER60F20R0RC02

Description
Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER60F20R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER60F20R0RC02
Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER60F20R0RC02
Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60F20R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F20R0RC02-ND
Chassis Mount Resistors RER60F20R0RC02-ND
20 Ohms ±1% 5W Wirewound Chassis Mount Resistor

20 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F20R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F20R0RC02
Chassis Mount Resistors RER60F20R0RC02
RES CHAS MNT 20 OHM 1% 5W

RES CHAS MNT 20 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F20R0RC02 RER60F20R0RC02-ND RER60F20R0RC02
Product Name Res Wirewound 20 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details