Vishay Intertechnology, Inc. RES 20 OHM 5W 1% AXIAL LUGS RER60F20R0MC02

Description
RES 20ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 20ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 5W 1% AXIAL LUGS - RER60F20R0MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 5W 1% AXIAL LUGS
RER60F20R0MC02
RES 20 OHM 5W 1% AXIAL LUGS RER60F20R0MC02
RES 20ohm 5W 1% AXIAL LUGS

RES 20ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F20R0MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F20R0MC02-ND
Chassis Mount Resistors RER60F20R0MC02-ND
20 Ohms ±1% 5W Wirewound Chassis Mount Resistor

20 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F20R0MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F20R0MC02
Chassis Mount Resistors RER60F20R0MC02
RES CHAS MNT 20 OHM 1% 5W

RES CHAS MNT 20 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F20R0MC02 RER60F20R0MC02-ND RER60F20R0MC02
Product Name RES 20 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details