Vishay Intertechnology, Inc. RES 2K OHM 5W 1% AXIAL LUGS RER60F2001RCSL

Description
RES 2Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 5W 1% AXIAL LUGS - RER60F2001RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 5W 1% AXIAL LUGS
RER60F2001RCSL
RES 2K OHM 5W 1% AXIAL LUGS RER60F2001RCSL
RES 2Kohm 5W 1% AXIAL LUGS

RES 2Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2001RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F2001RCSL-ND
Chassis Mount Resistors RER60F2001RCSL-ND
2 kOhms ±1% 5W Wirewound Chassis Mount Resistor

2 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F2001RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2001RCSL
Chassis Mount Resistors RER60F2001RCSL
RES CHAS MNT 2K OHM 1% 5W

RES CHAS MNT 2K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F2001RCSL RER60F2001RCSL-ND RER60F2001RCSL
Product Name RES 2K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers