Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F2000RC02

Description
200 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
200 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RER60F2000RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER60F2000RC02-ND
Chassis Mount Resistors 541-RER60F2000RC02-ND
200 Ohms ±1% 5W Wirewound Chassis Mount Resistor

200 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 200 OHM 5W 1% AXIAL LUGS - RER60F2000RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 5W 1% AXIAL LUGS
RER60F2000RC02
RES 200 OHM 5W 1% AXIAL LUGS RER60F2000RC02
RES 200ohm 5W 1% AXIAL LUGS

RES 200ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F2000RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F2000RC02
Chassis Mount Resistors RER60F2000RC02
RES CHAS MNT 200 OHM 1% 5W

RES CHAS MNT 200 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RER60F2000RC02-ND RER60F2000RC02 RER60F2000RC02
Product Name Chassis Mount Resistors RES 200 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details