Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F1R96RCSL

Description
1.96 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.96 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F1R96RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1R96RCSL-ND
Chassis Mount Resistors RER60F1R96RCSL-ND
1.96 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.96 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.96 OHM 5W 1% AXIAL LUGS - RER60F1R96RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96 OHM 5W 1% AXIAL LUGS
RER60F1R96RCSL
RES 1.96 OHM 5W 1% AXIAL LUGS RER60F1R96RCSL
RES 1.96ohm 5W 1% AXIAL LUGS

RES 1.96ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1R96RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1R96RCSL
Chassis Mount Resistors RER60F1R96RCSL
RES CHAS MNT 1.96 OHM 1% 5W

RES CHAS MNT 1.96 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1R96RCSL-ND RER60F1R96RCSL RER60F1R96RCSL
Product Name Chassis Mount Resistors RES 1.96 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.96 ohms 1.96 ohms 1.96 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers