Vishay Intertechnology, Inc. RES 1.82 OHM 5W 1% AXIAL LUGS RER60F1R82RCSL

Description
RES 1.82ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.82ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82 OHM 5W 1% AXIAL LUGS - RER60F1R82RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 5W 1% AXIAL LUGS
RER60F1R82RCSL
RES 1.82 OHM 5W 1% AXIAL LUGS RER60F1R82RCSL
RES 1.82ohm 5W 1% AXIAL LUGS

RES 1.82ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1R82RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1R82RCSL-ND
Chassis Mount Resistors RER60F1R82RCSL-ND
1.82 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.82 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1R82RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1R82RCSL
Chassis Mount Resistors RER60F1R82RCSL
RES CHAS MNT 1.82 OHM 1% 5W

RES CHAS MNT 1.82 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1R82RCSL RER60F1R82RCSL-ND RER60F1R82RCSL
Product Name RES 1.82 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.82 ohms 1.82 ohms 1.82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers