Vishay Intertechnology, Inc. RES 1.82 OHM 5W 1% AXIAL LUGS RER60F1R82MCSL

Description
RES 1.82ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.82ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82 OHM 5W 1% AXIAL LUGS - RER60F1R82MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82 OHM 5W 1% AXIAL LUGS
RER60F1R82MCSL
RES 1.82 OHM 5W 1% AXIAL LUGS RER60F1R82MCSL
RES 1.82ohm 5W 1% AXIAL LUGS

RES 1.82ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1R82MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1R82MCSL-ND
Chassis Mount Resistors RER60F1R82MCSL-ND
1.82 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.82 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1R82MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1R82MCSL
Chassis Mount Resistors RER60F1R82MCSL
RES CHAS MNT 1.82 OHM 1% 5W

RES CHAS MNT 1.82 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1R82MCSL RER60F1R82MCSL-ND RER60F1R82MCSL
Product Name RES 1.82 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.82 ohms 1.82 ohms 1.82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers