Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F1R74MCSL

Description
1.74 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.74 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F1R74MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1R74MCSL-ND
Chassis Mount Resistors RER60F1R74MCSL-ND
1.74 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.74 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.74 OHM 5W 1% AXIAL LUGS - RER60F1R74MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74 OHM 5W 1% AXIAL LUGS
RER60F1R74MCSL
RES 1.74 OHM 5W 1% AXIAL LUGS RER60F1R74MCSL
RES 1.74ohm 5W 1% AXIAL LUGS

RES 1.74ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1R74MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1R74MCSL
Chassis Mount Resistors RER60F1R74MCSL
RES CHAS MNT 1.74 OHM 1% 5W

RES CHAS MNT 1.74 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1R74MCSL-ND RER60F1R74MCSL RER60F1R74MCSL
Product Name Chassis Mount Resistors RES 1.74 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.74 ohms 1.74 ohms 1.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details