Vishay Intertechnology, Inc. Res Wirewound 1.47 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange RER60F1R47RC02

Description
Res Wirewound 1.47 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 1.47 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.47 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange - RER60F1R47RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.47 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange
RER60F1R47RC02
Res Wirewound 1.47 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange RER60F1R47RC02
Res Wirewound 1.47 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange

Res Wirewound 1.47 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER60F1R47RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1R47RC02-ND
Chassis Mount Resistors RER60F1R47RC02-ND
1.47 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.47 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1R47RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1R47RC02
Chassis Mount Resistors RER60F1R47RC02
RES CHAS MNT 1.47 OHM 1% 5W

RES CHAS MNT 1.47 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1R47RC02 RER60F1R47RC02-ND RER60F1R47RC02
Product Name Res Wirewound 1.47 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details