Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F1R40RC02

Description
1.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F1R40RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1R40RC02-ND
Chassis Mount Resistors RER60F1R40RC02-ND
1.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
1.4 OHM 5W Resistor - 54-RER60F1R40RC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.4 OHM 5W Resistor
54-RER60F1R40RC02
1.4 OHM 5W Resistor 54-RER60F1R40RC02
RES CHAS MNT 1.4 OHM 1% 5W Product overview: RER60F1R40RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.4 OHM, 5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER60F1R40RC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 1.4 OHM 1% 5W Product overview: RER60F1R40RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.4 OHM, 5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER60F1R40RC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.4 OHM 5W 1% AXIAL LUGS - RER60F1R40RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4 OHM 5W 1% AXIAL LUGS
RER60F1R40RC02
RES 1.4 OHM 5W 1% AXIAL LUGS RER60F1R40RC02
RES 1.4ohm 5W 1% AXIAL LUGS

RES 1.4ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1R40RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1R40RC02
Chassis Mount Resistors RER60F1R40RC02
RES CHAS MNT 1.4 OHM 1% 5W

RES CHAS MNT 1.4 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RER60F1R40RC02-ND 54-RER60F1R40RC02 RER60F1R40RC02 RER60F1R40RC02
Product Name Chassis Mount Resistors 1.4 OHM 5W Resistor RES 1.4 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Axial Leads Solder Lugs
Resistance Range 1.4 ohms 1.4 ohms 1.4 ohms 1.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers