Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F1R30RCSL

Description
1.3 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.3 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F1R30RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1R30RCSL-ND
Chassis Mount Resistors RER60F1R30RCSL-ND
1.3 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.3 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.3 OHM 5W 1% AXIAL LUGS - RER60F1R30RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 5W 1% AXIAL LUGS
RER60F1R30RCSL
RES 1.3 OHM 5W 1% AXIAL LUGS RER60F1R30RCSL
RES 1.3ohm 5W 1% AXIAL LUGS

RES 1.3ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1R30RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1R30RCSL
Chassis Mount Resistors RER60F1R30RCSL
RES CHAS MNT 1.3 OHM 1% 5W

RES CHAS MNT 1.3 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1R30RCSL-ND RER60F1R30RCSL RER60F1R30RCSL
Product Name Chassis Mount Resistors RES 1.3 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.3 ohms 1.3 ohms 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1-1630024-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers