Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F1R18RC02

Description
1.18 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.18 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F1R18RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1R18RC02-ND
Chassis Mount Resistors RER60F1R18RC02-ND
1.18 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.18 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 1.18 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER60F1R18RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.18 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER60F1R18RC02
Res Wirewound 1.18 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER60F1R18RC02
Res Wirewound 1.18 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.18 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60F1R18RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1R18RC02
Chassis Mount Resistors RER60F1R18RC02
RES CHAS MNT 1.18 OHM 1% 5W

RES CHAS MNT 1.18 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1R18RC02-ND RER60F1R18RC02 RER60F1R18RC02
Product Name Chassis Mount Resistors Res Wirewound 1.18 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 1.18 ohms 1.18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers