Vishay Intertechnology, Inc. RES 1.13 OHM 5W 1% AXIAL LUGS RER60F1R13RC02

Description
RES 1.13ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.13ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13 OHM 5W 1% AXIAL LUGS - RER60F1R13RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13 OHM 5W 1% AXIAL LUGS
RER60F1R13RC02
RES 1.13 OHM 5W 1% AXIAL LUGS RER60F1R13RC02
RES 1.13ohm 5W 1% AXIAL LUGS

RES 1.13ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1R13RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1R13RC02-ND
Chassis Mount Resistors RER60F1R13RC02-ND
1.13 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.13 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1R13RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1R13RC02
Chassis Mount Resistors RER60F1R13RC02
RES CHAS MNT 1.13 OHM 1% 5W

RES CHAS MNT 1.13 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1R13RC02 RER60F1R13RC02-ND RER60F1R13RC02
Product Name RES 1.13 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.13 ohms 1.13 ohms 1.13 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details