Vishay Intertechnology, Inc. RES 1.05 OHM 5W 1% AXIAL LUGS RER60F1R05RC02

Description
RES 1.05ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.05ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05 OHM 5W 1% AXIAL LUGS - RER60F1R05RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05 OHM 5W 1% AXIAL LUGS
RER60F1R05RC02
RES 1.05 OHM 5W 1% AXIAL LUGS RER60F1R05RC02
RES 1.05ohm 5W 1% AXIAL LUGS

RES 1.05ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1R05RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1R05RC02-ND
Chassis Mount Resistors RER60F1R05RC02-ND
1.05 Ohms ±1% 5W Wirewound Chassis Mount Resistor

1.05 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1R05RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1R05RC02
Chassis Mount Resistors RER60F1R05RC02
RES CHAS MNT 1.05 OHM 1% 5W

RES CHAS MNT 1.05 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1R05RC02 RER60F1R05RC02-ND RER60F1R05RC02
Product Name RES 1.05 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.05 ohms 1.05 ohms 1.05 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details