Vishay Intertechnology, Inc. RES 18.7 OHM 5W 1% AXIAL LUGS RER60F18R7RCSL

Description
RES 18.7ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 18.7ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7 OHM 5W 1% AXIAL LUGS - RER60F18R7RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 5W 1% AXIAL LUGS
RER60F18R7RCSL
RES 18.7 OHM 5W 1% AXIAL LUGS RER60F18R7RCSL
RES 18.7ohm 5W 1% AXIAL LUGS

RES 18.7ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F18R7RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F18R7RCSL-ND
Chassis Mount Resistors RER60F18R7RCSL-ND
18.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

18.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F18R7RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F18R7RCSL
Chassis Mount Resistors RER60F18R7RCSL
RES CHAS MNT 18.7 OHM 1% 5W

RES CHAS MNT 18.7 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F18R7RCSL RER60F18R7RCSL-ND RER60F18R7RCSL
Product Name RES 18.7 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 18.7 ohms 18.7 ohms 18.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details