Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F18R2RCSL

Description
18.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
18.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F18R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F18R2RCSL-ND
Chassis Mount Resistors RER60F18R2RCSL-ND
18.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

18.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 18.2 OHM 5W 1% AXIAL LUGS - RER60F18R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 5W 1% AXIAL LUGS
RER60F18R2RCSL
RES 18.2 OHM 5W 1% AXIAL LUGS RER60F18R2RCSL
RES 18.2ohm 5W 1% AXIAL LUGS

RES 18.2ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F18R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F18R2RCSL
Chassis Mount Resistors RER60F18R2RCSL
RES CHAS MNT 18.2 OHM 1% 5W

RES CHAS MNT 18.2 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F18R2RCSL-ND RER60F18R2RCSL RER60F18R2RCSL
Product Name Chassis Mount Resistors RES 18.2 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2123455 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details