Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F1870RC02

Description
187 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
187 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F1870RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1870RC02-ND
Chassis Mount Resistors RER60F1870RC02-ND
187 Ohms ±1% 5W Wirewound Chassis Mount Resistor

187 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 187 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange - RER60F1870RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 187 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange
RER60F1870RC02
Res Wirewound 187 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange RER60F1870RC02
Res Wirewound 187 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 187 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER60F1870RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1870RC02
Chassis Mount Resistors RER60F1870RC02
RES CHAS MNT 187 OHM 1% 5W

RES CHAS MNT 187 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1870RC02-ND RER60F1870RC02 RER60F1870RC02
Product Name Chassis Mount Resistors Res Wirewound 187 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 187 ohms 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details