Vishay Intertechnology, Inc. RES 187 OHM 5W 1% AXIAL LUGS RER60F1870MCSL

Description
RES 187ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 187ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 5W 1% AXIAL LUGS - RER60F1870MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 5W 1% AXIAL LUGS
RER60F1870MCSL
RES 187 OHM 5W 1% AXIAL LUGS RER60F1870MCSL
RES 187ohm 5W 1% AXIAL LUGS

RES 187ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1870MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1870MCSL-ND
Chassis Mount Resistors RER60F1870MCSL-ND
187 Ohms ±1% 5W Wirewound Chassis Mount Resistor

187 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1870MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1870MCSL
Chassis Mount Resistors RER60F1870MCSL
RES CHAS MNT 187 OHM 1% 5W

RES CHAS MNT 187 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1870MCSL RER60F1870MCSL-ND RER60F1870MCSL
Product Name RES 187 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 187 ohms 187 ohms 187 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details