Vishay Intertechnology, Inc. RES 187 OHM 5W 1% AXIAL LUGS RER60F1870MC02

Description
RES 187ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 187ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 5W 1% AXIAL LUGS - RER60F1870MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 5W 1% AXIAL LUGS
RER60F1870MC02
RES 187 OHM 5W 1% AXIAL LUGS RER60F1870MC02
RES 187ohm 5W 1% AXIAL LUGS

RES 187ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1870MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1870MC02-ND
Chassis Mount Resistors RER60F1870MC02-ND
187 Ohms ±1% 5W Wirewound Chassis Mount Resistor

187 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1870MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1870MC02
Chassis Mount Resistors RER60F1870MC02
RES CHAS MNT 187 OHM 1% 5W

RES CHAS MNT 187 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1870MC02 RER60F1870MC02-ND RER60F1870MC02
Product Name RES 187 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 187 ohms 187 ohms 187 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers