1.82 kOhms ±1% 5W Wirewound Chassis Mount Resistor
RES CHAS MNT 1.82K OHM 1% 5W Product overview: RER60F1821RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER60F1821RC02 can be used for catalog matching and distributor lookup.
Res Wirewound 1.82K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RES CHAS MNT 1.82K OHM 1% 5W
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RER60F1821RC02-ND | 54-RER60F1821RC02 | RER60F1821RC02 | RER60F1821RC02 |
| Product Name | Chassis Mount Resistors | 5W Resistor | Res Wirewound 1.82K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack | Chassis Mount Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial, Box | Solder Lugs | |
| Tolerance | 1 +/- % | 1 to 0.0100 +/- % | 1 +/- % |