Res Wirewound 182 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
182 Ohms ±1% 5W Wirewound Chassis Mount Resistor
RES CHAS MNT 182 OHM 1% 5W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER60F1820RC02 | RER60F1820RC02-ND | RER60F1820RC02 |
| Product Name | Res Wirewound 182 Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | |
| Power Rating | 5 watts | 5 watts | 5 watts |
| Configuration | Single Resistor |