Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F1820MC02

Description
182 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
182 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F1820MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1820MC02-ND
Chassis Mount Resistors RER60F1820MC02-ND
182 Ohms ±1% 5W Wirewound Chassis Mount Resistor

182 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 182 OHM 5W 1% AXIAL LUGS - RER60F1820MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 5W 1% AXIAL LUGS
RER60F1820MC02
RES 182 OHM 5W 1% AXIAL LUGS RER60F1820MC02
RES 182ohm 5W 1% AXIAL LUGS

RES 182ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1820MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1820MC02
Chassis Mount Resistors RER60F1820MC02
RES CHAS MNT 182 OHM 1% 5W

RES CHAS MNT 182 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1820MC02-ND RER60F1820MC02 RER60F1820MC02
Product Name Chassis Mount Resistors RES 182 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 182 ohms 182 ohms 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers