Vishay Intertechnology, Inc. RES 180 OHM 5W 1% AXIAL LUGS RER60F1800RCSL

Description
RES 180ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 180ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 5W 1% AXIAL LUGS - RER60F1800RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 5W 1% AXIAL LUGS
RER60F1800RCSL
RES 180 OHM 5W 1% AXIAL LUGS RER60F1800RCSL
RES 180ohm 5W 1% AXIAL LUGS

RES 180ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1800RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1800RCSL-ND
Chassis Mount Resistors RER60F1800RCSL-ND
180 Ohms ±1% 5W Wirewound Chassis Mount Resistor

180 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1800RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1800RCSL
Chassis Mount Resistors RER60F1800RCSL
RES CHAS MNT 180 OHM 1% 5W

RES CHAS MNT 180 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1800RCSL RER60F1800RCSL-ND RER60F1800RCSL
Product Name RES 180 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers