Vishay Intertechnology, Inc. RES 17.4 OHM 5W 1% AXIAL LUGS RER60F17R4RCSL

Description
RES 17.4ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 17.4ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 5W 1% AXIAL LUGS - RER60F17R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 5W 1% AXIAL LUGS
RER60F17R4RCSL
RES 17.4 OHM 5W 1% AXIAL LUGS RER60F17R4RCSL
RES 17.4ohm 5W 1% AXIAL LUGS

RES 17.4ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F17R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F17R4RCSL-ND
Chassis Mount Resistors RER60F17R4RCSL-ND
17.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor

17.4 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F17R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F17R4RCSL
Chassis Mount Resistors RER60F17R4RCSL
RES CHAS MNT 17.4 OHM 1% 5W

RES CHAS MNT 17.4 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F17R4RCSL RER60F17R4RCSL-ND RER60F17R4RCSL
Product Name RES 17.4 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 17.4 ohms 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1-1625973-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers