Vishay Intertechnology, Inc. RES 1.78K OHM 5W 1% AXIAL LUGS RER60F1781RC02

Description
RES 1.78Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.78Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 5W 1% AXIAL LUGS - RER60F1781RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 5W 1% AXIAL LUGS
RER60F1781RC02
RES 1.78K OHM 5W 1% AXIAL LUGS RER60F1781RC02
RES 1.78Kohm 5W 1% AXIAL LUGS

RES 1.78Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1781RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1781RC02-ND
Chassis Mount Resistors RER60F1781RC02-ND
1.78 kOhms ±1% 5W Wirewound Chassis Mount Resistor

1.78 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1781RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1781RC02
Chassis Mount Resistors RER60F1781RC02
RES CHAS MNT 1.78K OHM 1% 5W

RES CHAS MNT 1.78K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1781RC02 RER60F1781RC02-ND RER60F1781RC02
Product Name RES 1.78K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers