Vishay Intertechnology, Inc. RES 16.2 OHM 5W 1% AXIAL LUGS RER60F16R2RCSL

Description
RES 16.2ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 16.2ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 5W 1% AXIAL LUGS - RER60F16R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 5W 1% AXIAL LUGS
RER60F16R2RCSL
RES 16.2 OHM 5W 1% AXIAL LUGS RER60F16R2RCSL
RES 16.2ohm 5W 1% AXIAL LUGS

RES 16.2ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F16R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F16R2RCSL-ND
Chassis Mount Resistors RER60F16R2RCSL-ND
16.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

16.2 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F16R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F16R2RCSL
Chassis Mount Resistors RER60F16R2RCSL
RES CHAS MNT 16.2 OHM 1% 5W

RES CHAS MNT 16.2 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F16R2RCSL RER60F16R2RCSL-ND RER60F16R2RCSL
Product Name RES 16.2 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details