Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F1691RCSL

Description
1.69 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.69 kOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F1691RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1691RCSL-ND
Chassis Mount Resistors RER60F1691RCSL-ND
1.69 kOhms ±1% 5W Wirewound Chassis Mount Resistor

1.69 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.69K OHM 5W 1% AXIAL LUGS - RER60F1691RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 5W 1% AXIAL LUGS
RER60F1691RCSL
RES 1.69K OHM 5W 1% AXIAL LUGS RER60F1691RCSL
RES 1.69Kohm 5W 1% AXIAL LUGS

RES 1.69Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1691RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1691RCSL
Chassis Mount Resistors RER60F1691RCSL
RES CHAS MNT 1.69K OHM 1% 5W

RES CHAS MNT 1.69K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1691RCSL-ND RER60F1691RCSL RER60F1691RCSL
Product Name Chassis Mount Resistors RES 1.69K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers