Vishay Intertechnology, Inc. Res Wirewound 1.69K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER60F1691RC02

Description
Res Wirewound 1.69K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 1.69K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.69K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER60F1691RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.69K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER60F1691RC02
Res Wirewound 1.69K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER60F1691RC02
Res Wirewound 1.69K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.69K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60F1691RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1691RC02-ND
Chassis Mount Resistors RER60F1691RC02-ND
1.69 kOhms ±1% 5W Wirewound Chassis Mount Resistor

1.69 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1691RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1691RC02
Chassis Mount Resistors RER60F1691RC02
RES CHAS MNT 1.69K OHM 1% 5W

RES CHAS MNT 1.69K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1691RC02 RER60F1691RC02-ND RER60F1691RC02
Product Name Res Wirewound 1.69K Ohm 1% 5W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1-1879453-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details