Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F1690RCSL

Description
169 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
169 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F1690RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1690RCSL-ND
Chassis Mount Resistors RER60F1690RCSL-ND
169 Ohms ±1% 5W Wirewound Chassis Mount Resistor

169 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 169 OHM 5W 1% AXIAL LUGS - RER60F1690RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 5W 1% AXIAL LUGS
RER60F1690RCSL
RES 169 OHM 5W 1% AXIAL LUGS RER60F1690RCSL
RES 169ohm 5W 1% AXIAL LUGS

RES 169ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1690RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1690RCSL
Chassis Mount Resistors RER60F1690RCSL
RES CHAS MNT 169 OHM 1% 5W

RES CHAS MNT 169 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1690RCSL-ND RER60F1690RCSL RER60F1690RCSL
Product Name Chassis Mount Resistors RES 169 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 169 ohms 169 ohms 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers