Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F1620RCSL

Description
162 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
162 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F1620RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1620RCSL-ND
Chassis Mount Resistors RER60F1620RCSL-ND
162 Ohms ±1% 5W Wirewound Chassis Mount Resistor

162 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 162 OHM 5W 1% AXIAL LUGS - RER60F1620RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 5W 1% AXIAL LUGS
RER60F1620RCSL
RES 162 OHM 5W 1% AXIAL LUGS RER60F1620RCSL
RES 162ohm 5W 1% AXIAL LUGS

RES 162ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1620RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1620RCSL
Chassis Mount Resistors RER60F1620RCSL
RES CHAS MNT 162 OHM 1% 5W

RES CHAS MNT 162 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1620RCSL-ND RER60F1620RCSL RER60F1620RCSL
Product Name Chassis Mount Resistors RES 162 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 162 ohms 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details