Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F1620MCSL

Description
162 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote
Description
162 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER60F1620MCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is designed for military applications and offers a power rating of 5 watts at 25 °C, with a resistance value of 162 ohms and a tolerance of ±1%. The resistor operates within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. It is constructed with a copper-nickel or nickel-chrome alloy element, depending on the resistance value, and has a ceramic, steatite, or alumina core. The encapsulant is made of silicone, and the housing is aluminum with a hard anodic coating. This product is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable option for engineers looking for robust resistive components in military or demanding environments.

Datasheet Summary
Powered by GS/AI

The RER60F1620MCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is designed for military applications and offers a power rating of 5 watts at 25 °C, with a resistance value of 162 ohms and a tolerance of ±1%. The resistor operates within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. It is constructed with a copper-nickel or nickel-chrome alloy element, depending on the resistance value, and has a ceramic, steatite, or alumina core. The encapsulant is made of silicone, and the housing is aluminum with a hard anodic coating. This product is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable option for engineers looking for robust resistive components in military or demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F1620MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1620MCSL-ND
Chassis Mount Resistors RER60F1620MCSL-ND
162 Ohms ±1% 5W Wirewound Chassis Mount Resistor

162 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 162 OHM 5W 1% AXIAL LUGS - RER60F1620MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 5W 1% AXIAL LUGS
RER60F1620MCSL
RES 162 OHM 5W 1% AXIAL LUGS RER60F1620MCSL
RES 162ohm 5W 1% AXIAL LUGS

RES 162ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1620MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1620MCSL
Chassis Mount Resistors RER60F1620MCSL
RES CHAS MNT 162 OHM 1% 5W

RES CHAS MNT 162 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1620MCSL-ND RER60F1620MCSL RER60F1620MCSL
Product Name Chassis Mount Resistors RES 162 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 162 ohms 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers