Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F15R0RC02

Description
15 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
15 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F15R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F15R0RC02-ND
Chassis Mount Resistors RER60F15R0RC02-ND
15 Ohms ±1% 5W Wirewound Chassis Mount Resistor

15 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 15 OHM 5W 1% AXIAL LUGS - RER60F15R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 5W 1% AXIAL LUGS
RER60F15R0RC02
RES 15 OHM 5W 1% AXIAL LUGS RER60F15R0RC02
RES 15ohm 5W 1% AXIAL LUGS

RES 15ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F15R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F15R0RC02
Chassis Mount Resistors RER60F15R0RC02
RES CHAS MNT 15 OHM 1% 5W

RES CHAS MNT 15 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F15R0RC02-ND RER60F15R0RC02 RER60F15R0RC02
Product Name Chassis Mount Resistors RES 15 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 2-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers