Vishay Intertechnology, Inc. RES 154 OHM 5W 1% AXIAL LUGS RER60F1540RC02

Description
RES 154ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 154ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 5W 1% AXIAL LUGS - RER60F1540RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 5W 1% AXIAL LUGS
RER60F1540RC02
RES 154 OHM 5W 1% AXIAL LUGS RER60F1540RC02
RES 154ohm 5W 1% AXIAL LUGS

RES 154ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1540RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1540RC02-ND
Chassis Mount Resistors RER60F1540RC02-ND
154 Ohms ±1% 5W Wirewound Chassis Mount Resistor

154 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1540RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1540RC02
Chassis Mount Resistors RER60F1540RC02
RES CHAS MNT 154 OHM 1% 5W

RES CHAS MNT 154 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1540RC02 RER60F1540RC02-ND RER60F1540RC02
Product Name RES 154 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details