Vishay Intertechnology, Inc. Chassis Mount Resistors RER60F1540MCSL

Description
154 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
154 Ohms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60F1540MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1540MCSL-ND
Chassis Mount Resistors RER60F1540MCSL-ND
154 Ohms ±1% 5W Wirewound Chassis Mount Resistor

154 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 154 OHM 5W 1% AXIAL LUGS - RER60F1540MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 5W 1% AXIAL LUGS
RER60F1540MCSL
RES 154 OHM 5W 1% AXIAL LUGS RER60F1540MCSL
RES 154ohm 5W 1% AXIAL LUGS

RES 154ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1540MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1540MCSL
Chassis Mount Resistors RER60F1540MCSL
RES CHAS MNT 154 OHM 1% 5W

RES CHAS MNT 154 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1540MCSL-ND RER60F1540MCSL RER60F1540MCSL
Product Name Chassis Mount Resistors RES 154 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 154 ohms 154 ohms 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details