Vishay Intertechnology, Inc. RES 1.5K OHM 5W 1% AXIAL LUGS RER60F1501RCSL

Description
RES 1.5Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.5Kohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 5W 1% AXIAL LUGS - RER60F1501RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 5W 1% AXIAL LUGS
RER60F1501RCSL
RES 1.5K OHM 5W 1% AXIAL LUGS RER60F1501RCSL
RES 1.5Kohm 5W 1% AXIAL LUGS

RES 1.5Kohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60F1501RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F1501RCSL-ND
Chassis Mount Resistors RER60F1501RCSL-ND
1.5 kOhms ±1% 5W Wirewound Chassis Mount Resistor

1.5 kOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F1501RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F1501RCSL
Chassis Mount Resistors RER60F1501RCSL
RES CHAS MNT 1.5K OHM 1% 5W

RES CHAS MNT 1.5K OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F1501RCSL RER60F1501RCSL-ND RER60F1501RCSL
Product Name RES 1.5K OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details