Vishay Intertechnology, Inc. Res Wirewound 14.7 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange RER60F14R7RC02

Description
Res Wirewound 14.7 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 14.7 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 14.7 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange - RER60F14R7RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14.7 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange
RER60F14R7RC02
Res Wirewound 14.7 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange RER60F14R7RC02
Res Wirewound 14.7 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange

Res Wirewound 14.7 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER60F14R7RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F14R7RC02-ND
Chassis Mount Resistors RER60F14R7RC02-ND
14.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

14.7 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F14R7RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F14R7RC02
Chassis Mount Resistors RER60F14R7RC02
RES CHAS MNT 14.7 OHM 1% 5W

RES CHAS MNT 14.7 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F14R7RC02 RER60F14R7RC02-ND RER60F14R7RC02
Product Name Res Wirewound 14.7 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details